Capital Lighting, Inc. 10610NI Bathroom Fixtures-Four Lights 642171

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297547 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297547 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10610NI Bathroom Fixtures-Four Lights - 642171 - Capital Lighting, Inc.
Columbus, OH, USA
10610NI Bathroom Fixtures-Four Lights
642171
10610NI Bathroom Fixtures-Four Lights 642171
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297547 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 33.80
Height: 10.80
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 8.5
Product Name: Four Light Bath Light
UPC: 783927297547
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642171
Product Name 10610NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details