Capital Lighting, Inc. 10610OZ Bathroom Fixtures-Four Lights 642170

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297530 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297530 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10610OZ Bathroom Fixtures-Four Lights - 642170 - Capital Lighting, Inc.
Columbus, OH, USA
10610OZ Bathroom Fixtures-Four Lights
642170
10610OZ Bathroom Fixtures-Four Lights 642170
PRODUCT DETAILS / SPECS Width/Dia: 33.80 Height: 10.80 Extension: 9.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Bath Light UPC: 783927297530 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 33.80
Height: 10.80
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 4
Wattage: 13
Finish: Olde Bronze
Weight: 8.5
Product Name: Four Light Bath Light
UPC: 783927297530
Category: Fluorescent Bath
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642170
Product Name 10610OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details