Capital Lighting, Inc. 4002-CG6 RSB Pendants-Bowl Style 642162

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Russet Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Metal candlesleeves Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Russet Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Metal candlesleeves Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-CG6 RSB Pendants-Bowl Style - 642162 - Capital Lighting, Inc.
Columbus, OH, USA
4002-CG6 RSB Pendants-Bowl Style
642162
4002-CG6 RSB Pendants-Bowl Style 642162
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Russet Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Metal candlesleeves Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Russet Bronze
Product Name: Caged Foyer
Category: Foyer - Caged
Glass: Metal candlesleeves
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642162
Product Name 4002-CG6 RSB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details