Capital Lighting, Inc. 8106-6 CDB Mid. Chandeliers-Glass Up 642137

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordoban Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordoban Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8106-6 CDB Mid. Chandeliers-Glass Up - 642137 - Capital Lighting, Inc.
Columbus, OH, USA
8106-6 CDB Mid. Chandeliers-Glass Up
642137
8106-6 CDB Mid. Chandeliers-Glass Up 642137
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cordoban Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 28.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Cordoban Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Remolino
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642137
Product Name 8106-6 CDB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details