Capital Lighting, Inc. 8106-SF CDB Semi-Flush Mts.-Bowl Style 642134

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8106-SF CDB Semi-Flush Mts.-Bowl Style - 642134 - Capital Lighting, Inc.
Columbus, OH, USA
8106-SF CDB Semi-Flush Mts.-Bowl Style
642134
8106-SF CDB Semi-Flush Mts.-Bowl Style 642134
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cordoban Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Remolino
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642134
Product Name 8106-SF CDB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details