Capital Lighting, Inc. 9174-SF GB Semi-Flush Mts.-Drum Shade 642106

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5.75``Dx1.37``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5.75``Dx1.37``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9174-SF GB Semi-Flush Mts.-Drum Shade - 642106 - Capital Lighting, Inc.
Columbus, OH, USA
9174-SF GB Semi-Flush Mts.-Drum Shade
642106
9174-SF GB Semi-Flush Mts.-Drum Shade 642106
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5.75``Dx1.37``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Safety Listing: Dry
Canopy: 5.75``Dx1.37``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642106
Product Name 9174-SF GB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details