Capital Lighting, Inc. 9174-M1L GB Mini Pendants-Chain 642104

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx.75``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx.75``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9174-M1L GB Mini Pendants-Chain - 642104 - Capital Lighting, Inc.
Columbus, OH, USA
9174-M1L GB Mini Pendants-Chain
642104
9174-M1L GB Mini Pendants-Chain 642104
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx.75``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Safety Listing: Dry
Canopy: 5``Dx.75``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642104
Product Name 9174-M1L GB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details