Capital Lighting, Inc. FKT205MW Fans-Light Kits 639997

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066298 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066298 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT205MW Fans-Light Kits - 639997 - Capital Lighting, Inc.
Columbus, OH, USA
FKT205MW Fans-Light Kits
639997
FKT205MW Fans-Light Kits 639997
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066298 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.89
Height: 7.28
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 2.76
Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066298
Category: Ceiling Fan Light Kit
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639997
Product Name FKT205MW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details