Capital Lighting, Inc. FKT205OI Fans-Light Kits 639994

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066304 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066304 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT205OI Fans-Light Kits - 639994 - Capital Lighting, Inc.
Columbus, OH, USA
FKT205OI Fans-Light Kits
639994
FKT205OI Fans-Light Kits 639994
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066304 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.89
Height: 7.28
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.76
Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066304
Category: Ceiling Fan Light Kit
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639994
Product Name FKT205OI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details