Capital Lighting, Inc. 87-6441-48 Lamps-Table Lamps 639967

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Driftwood Weight: 20 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Driftwood Weight: 20 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6441-48 Lamps-Table Lamps - 639967 - Capital Lighting, Inc.
Columbus, OH, USA
87-6441-48 Lamps-Table Lamps
639967
87-6441-48 Lamps-Table Lamps 639967
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Driftwood Weight: 20 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Driftwood
Weight: 20
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639967
Product Name 87-6441-48 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details