Capital Lighting, Inc. 87-6460-57 Lamps-Table Lamps 639965

Description
PRODUCT DETAILS / SPECS Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 10 Product Name: One Light Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 10 Product Name: One Light Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6460-57 Lamps-Table Lamps - 639965 - Capital Lighting, Inc.
Columbus, OH, USA
87-6460-57 Lamps-Table Lamps
639965
87-6460-57 Lamps-Table Lamps 639965
PRODUCT DETAILS / SPECS Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 10 Product Name: One Light Lamp

PRODUCT DETAILS / SPECS
Height: 33.20
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Red
Weight: 10
Product Name: One Light Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639965
Product Name 87-6460-57 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details