Capital Lighting, Inc. 10011WBK Lamps-Table Lamps 639769

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 11.99 Product Name: One Light Table Lamp UPC: 014817420708 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 11.99 Product Name: One Light Table Lamp UPC: 014817420708 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10011WBK Lamps-Table Lamps - 639769 - Capital Lighting, Inc.
Columbus, OH, USA
10011WBK Lamps-Table Lamps
639769
10011WBK Lamps-Table Lamps 639769
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 11.99 Product Name: One Light Table Lamp UPC: 014817420708 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Black
Weight: 11.99
Product Name: One Light Table Lamp
UPC: 014817420708
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639769
Product Name 10011WBK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details