Capital Lighting, Inc. 10012WBK Lamps-Table Lamps 639767

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 7.37 Product Name: One Light Table Lamp UPC: 014817420739 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 7.37 Product Name: One Light Table Lamp UPC: 014817420739 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10012WBK Lamps-Table Lamps - 639767 - Capital Lighting, Inc.
Columbus, OH, USA
10012WBK Lamps-Table Lamps
639767
10012WBK Lamps-Table Lamps 639767
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 7.37 Product Name: One Light Table Lamp UPC: 014817420739 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Black
Weight: 7.37
Product Name: One Light Table Lamp
UPC: 014817420739
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639767
Product Name 10012WBK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details