Capital Lighting, Inc. 10016DBLW Lamps-Accent Lamps 639761

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Burlwood Weight: 6.27 Product Name: One Light Table Torchiere UPC: 014817420890 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Burlwood Weight: 6.27 Product Name: One Light Table Torchiere UPC: 014817420890 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10016DBLW Lamps-Accent Lamps - 639761 - Capital Lighting, Inc.
Columbus, OH, USA
10016DBLW Lamps-Accent Lamps
639761
10016DBLW Lamps-Accent Lamps 639761
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Burlwood Weight: 6.27 Product Name: One Light Table Torchiere UPC: 014817420890 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Burlwood
Weight: 6.27
Product Name: One Light Table Torchiere
UPC: 014817420890
Category: Lamps
Glass: Marble Cased
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639761
Product Name 10016DBLW Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details