Capital Lighting, Inc. WB1550ES Lamps-Swing Arm-Wall 639758

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 24.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 6.16 Product Name: One Light Swing Arm UPC: 014817421750 Category: Wall Glass: Burlwood Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 24.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 6.16 Product Name: One Light Swing Arm UPC: 014817421750 Category: Wall Glass: Burlwood Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
WB1550ES Lamps-Swing Arm-Wall - 639758 - Capital Lighting, Inc.
Columbus, OH, USA
WB1550ES Lamps-Swing Arm-Wall
639758
WB1550ES Lamps-Swing Arm-Wall 639758
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 24.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 6.16 Product Name: One Light Swing Arm UPC: 014817421750 Category: Wall Glass: Burlwood Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.50
Extension: 24.88
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 6.16
Product Name: One Light Swing Arm
UPC: 014817421750
Category: Wall
Glass: Burlwood Cased
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639758
Product Name WB1550ES Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details