Capital Lighting, Inc. 10001DSC Lamps-Table Lamps 639746

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Desert Sand Crackle Weight: 6.16 Product Name: One Light Buffet Lamp UPC: 014817421934 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Desert Sand Crackle Weight: 6.16 Product Name: One Light Buffet Lamp UPC: 014817421934 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10001DSC Lamps-Table Lamps - 639746 - Capital Lighting, Inc.
Columbus, OH, USA
10001DSC Lamps-Table Lamps
639746
10001DSC Lamps-Table Lamps 639746
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Desert Sand Crackle Weight: 6.16 Product Name: One Light Buffet Lamp UPC: 014817421934 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Desert Sand Crackle
Weight: 6.16
Product Name: One Light Buffet Lamp
UPC: 014817421934
Category: Lamps
Glass: Sand Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639746
Product Name 10001DSC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details