Capital Lighting, Inc. 10008ASLF Lamps-Table Lamps 639745

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817421989 Category: Lamps Glass: White Paper Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817421989 Category: Lamps Glass: White Paper Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10008ASLF Lamps-Table Lamps - 639745 - Capital Lighting, Inc.
Columbus, OH, USA
10008ASLF Lamps-Table Lamps
639745
10008ASLF Lamps-Table Lamps 639745
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817421989 Category: Lamps Glass: White Paper Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 6.93
Product Name: One Light Table Lamp
UPC: 014817421989
Category: Lamps
Glass: White Paper
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639745
Product Name 10008ASLF Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details