Capital Lighting, Inc. 10005ASLF/MCCG Lamps-Table Lamps 639741

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Sliver Leaf Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421965 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Sliver Leaf Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421965 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10005ASLF/MCCG Lamps-Table Lamps - 639741 - Capital Lighting, Inc.
Columbus, OH, USA
10005ASLF/MCCG Lamps-Table Lamps
639741
10005ASLF/MCCG Lamps-Table Lamps 639741
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Sliver Leaf Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421965 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Sliver Leaf
Weight: 5.06
Product Name: One Light Table Lamp
UPC: 014817421965
Category: Lamps
Glass: Cany
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639741
Product Name 10005ASLF/MCCG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details