Capital Lighting, Inc. 10005FG/ASG Lamps-Table Lamps 639740

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421958 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421958 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10005FG/ASG Lamps-Table Lamps - 639740 - Capital Lighting, Inc.
Columbus, OH, USA
10005FG/ASG Lamps-Table Lamps
639740
10005FG/ASG Lamps-Table Lamps 639740
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.06 Product Name: One Light Table Lamp UPC: 014817421958 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 5.06
Product Name: One Light Table Lamp
UPC: 014817421958
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639740
Product Name 10005FG/ASG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details