Capital Lighting, Inc. 10034DCB Lamps-Table Lamps 639738

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817422672 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817422672 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10034DCB Lamps-Table Lamps - 639738 - Capital Lighting, Inc.
Columbus, OH, USA
10034DCB Lamps-Table Lamps
639738
10034DCB Lamps-Table Lamps 639738
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817422672 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Coffee Bronze
Weight: 6.38
Product Name: One Light Table Lamp
UPC: 014817422672
Category: Lamps
Glass: Gray silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639738
Product Name 10034DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details