Capital Lighting, Inc. 10024PN/FSG Lamps-Table Lamps 639737

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.84 Product Name: One Light Table UPC: 014817422122 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.84 Product Name: One Light Table UPC: 014817422122 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10024PN/FSG Lamps-Table Lamps - 639737 - Capital Lighting, Inc.
Columbus, OH, USA
10024PN/FSG Lamps-Table Lamps
639737
10024PN/FSG Lamps-Table Lamps 639737
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.84 Product Name: One Light Table UPC: 014817422122 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 4.84
Product Name: One Light Table
UPC: 014817422122
Category: Lamps
Glass: Mocha Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639737
Product Name 10024PN/FSG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details