Capital Lighting, Inc. 10033DCB/BML Lamps-Table Lamps 639735

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422658 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422658 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10033DCB/BML Lamps-Table Lamps - 639735 - Capital Lighting, Inc.
Columbus, OH, USA
10033DCB/BML Lamps-Table Lamps
639735
10033DCB/BML Lamps-Table Lamps 639735
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422658 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Coffee Bronze
Weight: 7.7
Product Name: One Light Table Lamp
UPC: 014817422658
Category: Lamps
Glass: Champagne
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639735
Product Name 10033DCB/BML Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details