Capital Lighting, Inc. 9998PN/BCVG Lamps-Table Lamps 639728

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.4 Product Name: One Light Table Lamp UPC: 014817421927 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.4 Product Name: One Light Table Lamp UPC: 014817421927 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9998PN/BCVG Lamps-Table Lamps - 639728 - Capital Lighting, Inc.
Columbus, OH, USA
9998PN/BCVG Lamps-Table Lamps
639728
9998PN/BCVG Lamps-Table Lamps 639728
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4.4 Product Name: One Light Table Lamp UPC: 014817421927 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 4.4
Product Name: One Light Table Lamp
UPC: 014817421927
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639728
Product Name 9998PN/BCVG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details