Capital Lighting, Inc. 10035OGC Lamps-Table Lamps 639719

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ochre Glazed Ceramic Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817422696 Category: Lamps Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ochre Glazed Ceramic Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817422696 Category: Lamps Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10035OGC Lamps-Table Lamps - 639719 - Capital Lighting, Inc.
Columbus, OH, USA
10035OGC Lamps-Table Lamps
639719
10035OGC Lamps-Table Lamps 639719
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ochre Glazed Ceramic Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817422696 Category: Lamps Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ochre Glazed Ceramic
Weight: 7.26
Product Name: One Light Table Lamp
UPC: 014817422696
Category: Lamps
Glass: Ivory Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639719
Product Name 10035OGC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details