Capital Lighting, Inc. 10036SLC Lamps-Table Lamps 639717

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunlit Copper Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817422719 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunlit Copper Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817422719 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10036SLC Lamps-Table Lamps - 639717 - Capital Lighting, Inc.
Columbus, OH, USA
10036SLC Lamps-Table Lamps
639717
10036SLC Lamps-Table Lamps 639717
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sunlit Copper Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817422719 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sunlit Copper
Weight: 4.62
Product Name: One Light Table Lamp
UPC: 014817422719
Category: Lamps
Glass: Dark Brown
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639717
Product Name 10036SLC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details