Capital Lighting, Inc. 10038AUGD Lamps-Table Lamps 639716

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Autumn Gold Weight: 4.84 Product Name: One Light Table Lamp UPC: 014817419832 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Autumn Gold Weight: 4.84 Product Name: One Light Table Lamp UPC: 014817419832 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10038AUGD Lamps-Table Lamps - 639716 - Capital Lighting, Inc.
Columbus, OH, USA
10038AUGD Lamps-Table Lamps
639716
10038AUGD Lamps-Table Lamps 639716
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Autumn Gold Weight: 4.84 Product Name: One Light Table Lamp UPC: 014817419832 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Autumn Gold
Weight: 4.84
Product Name: One Light Table Lamp
UPC: 014817419832
Category: Lamps
Glass: Gray silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639716
Product Name 10038AUGD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details