Capital Lighting, Inc. 10044CCM Lamps-Table Lamps 639712

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Cream Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817422511 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Cream Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817422511 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10044CCM Lamps-Table Lamps - 639712 - Capital Lighting, Inc.
Columbus, OH, USA
10044CCM Lamps-Table Lamps
639712
10044CCM Lamps-Table Lamps 639712
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Cream Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817422511 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crackled Cream
Weight: 10.78
Product Name: One Light Table Lamp
UPC: 014817422511
Category: Lamps
Glass: Silver Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639712
Product Name 10044CCM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details