PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 7.26
Product Name: One Light Table Lamp
UPC: 014817419924
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 639709 |
| Product Name | 10057PN Lamps-Table Lamps |
| Application | Residential |