Capital Lighting, Inc. 9992IC Lamps-Table Lamps 639708

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 6.05 Product Name: One Light Table Lamp UPC: 014817420814 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 6.05 Product Name: One Light Table Lamp UPC: 014817420814 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9992IC Lamps-Table Lamps - 639708 - Capital Lighting, Inc.
Columbus, OH, USA
9992IC Lamps-Table Lamps
639708
9992IC Lamps-Table Lamps 639708
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 6.05 Product Name: One Light Table Lamp UPC: 014817420814 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ivory Crackle
Weight: 6.05
Product Name: One Light Table Lamp
UPC: 014817420814
Category: Lamps
Glass: Fawn Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639708
Product Name 9992IC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details