PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 22
Product Name: One Light Table Lamp
UPC: 014817421293
Category: Lamps
Glass: Almond Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 639706 |
| Product Name | 9986PN/BKS Lamps-Table Lamps |
| Application | Residential |