Capital Lighting, Inc. 2108PS Flush Mounts-Cage Style 639616

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2108PS Flush Mounts-Cage Style - 639616 - Capital Lighting, Inc.
Columbus, OH, USA
2108PS Flush Mounts-Cage Style
639616
2108PS Flush Mounts-Cage Style 639616
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Silver Product Name: Five Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639616
Product Name 2108PS Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details