Capital Lighting, Inc. 2120PS Mini Pendants-Rod 639613

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2120PS Mini Pendants-Rod - 639613 - Capital Lighting, Inc.
Columbus, OH, USA
2120PS Mini Pendants-Rod
639613
2120PS Mini Pendants-Rod 639613
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 32
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639613
Product Name 2120PS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details