Capital Lighting, Inc. 3948/1 Lamps-Table Lamps 638850

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Pure White And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119394817 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Pure White And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119394817 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3948/1 Lamps-Table Lamps - 638850 - Capital Lighting, Inc.
Columbus, OH, USA
3948/1 Lamps-Table Lamps
638850
3948/1 Lamps-Table Lamps 638850
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Pure White And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119394817 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Pure White And Chrome
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119394817
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638850
Product Name 3948/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details