Capital Lighting, Inc. 3935/1 Lamps-Table Lamps 638821

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: White & Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119393513 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: White & Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119393513 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3935/1 Lamps-Table Lamps - 638821 - Capital Lighting, Inc.
Columbus, OH, USA
3935/1 Lamps-Table Lamps
638821
3935/1 Lamps-Table Lamps 638821
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: White & Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119393513 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: White & Chrome
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119393513
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638821
Product Name 3935/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details