Capital Lighting, Inc. 1057-BL-CL Exterior -Post/Pier Head 638699

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1057-BL-CL Exterior -Post/Pier Head - 638699 - Capital Lighting, Inc.
Columbus, OH, USA
1057-BL-CL Exterior -Post/Pier Head
638699
1057-BL-CL Exterior -Post/Pier Head 638699
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638699
Product Name 1057-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details