Capital Lighting, Inc. 1059-BR-SE Exterior -Wall Mt./Flush 638697

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Seedy Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Seedy Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1059-BR-SE Exterior -Wall Mt./Flush - 638697 - Capital Lighting, Inc.
Columbus, OH, USA
1059-BR-SE Exterior -Wall Mt./Flush
638697
1059-BR-SE Exterior -Wall Mt./Flush 638697
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Seedy Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: Wall Sconce
Category: Wall Light
Glass: Seedy
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638697
Product Name 1059-BR-SE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details