Capital Lighting, Inc. 8318-BN-DO Sconces-Single Glass 638688

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Double Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Double Opal

Suppliers

Company
Product
Description
Supplier Links
8318-BN-DO Sconces-Single Glass - 638688 - Capital Lighting, Inc.
Columbus, OH, USA
8318-BN-DO Sconces-Single Glass
638688
8318-BN-DO Sconces-Single Glass 638688
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Double Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Double Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638688
Product Name 8318-BN-DO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details