Capital Lighting, Inc. 8201F-BN-AC Flush Mounts-Bowl Style 638687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Acorn
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Acorn

Suppliers

Company
Product
Description
Supplier Links
8201F-BN-AC Flush Mounts-Bowl Style - 638687 - Capital Lighting, Inc.
Columbus, OH, USA
8201F-BN-AC Flush Mounts-Bowl Style
638687
8201F-BN-AC Flush Mounts-Bowl Style 638687
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Acorn

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Nickel
Product Name: Flush Mount
Category: Flush Mount
Glass: Acorn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638687
Product Name 8201F-BN-AC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details