Capital Lighting, Inc. 8202-BN-AC Bathroom Fixtures-Two Lights 638686

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Acorn
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Acorn

Suppliers

Company
Product
Description
Supplier Links
8202-BN-AC Bathroom Fixtures-Two Lights - 638686 - Capital Lighting, Inc.
Columbus, OH, USA
8202-BN-AC Bathroom Fixtures-Two Lights
638686
8202-BN-AC Bathroom Fixtures-Two Lights 638686
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Acorn

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Acorn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638686
Product Name 8202-BN-AC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details