Capital Lighting, Inc. 8201-PN-AC Sconces-Single Glass 638684

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Acorn
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Acorn

Suppliers

Company
Product
Description
Supplier Links
8201-PN-AC Sconces-Single Glass - 638684 - Capital Lighting, Inc.
Columbus, OH, USA
8201-PN-AC Sconces-Single Glass
638684
8201-PN-AC Sconces-Single Glass 638684
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Acorn

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Acorn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638684
Product Name 8201-PN-AC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details