Capital Lighting, Inc. 8203-PN-AC Bathroom Fixtures-Three Lights 638683

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Acorn
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Acorn

Suppliers

Company
Product
Description
Supplier Links
8203-PN-AC Bathroom Fixtures-Three Lights - 638683 - Capital Lighting, Inc.
Columbus, OH, USA
8203-PN-AC Bathroom Fixtures-Three Lights
638683
8203-PN-AC Bathroom Fixtures-Three Lights 638683
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Acorn

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Acorn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638683
Product Name 8203-PN-AC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details