Capital Lighting, Inc. 1426-GM-SO Exterior -Wall Mount 638678

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Product Name: Wall Sconce Category: Wall Light Glass: Shiny Opal Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Product Name: Wall Sconce Category: Wall Light Glass: Shiny Opal Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1426-GM-SO Exterior -Wall Mount - 638678 - Capital Lighting, Inc.
Columbus, OH, USA
1426-GM-SO Exterior -Wall Mount
638678
1426-GM-SO Exterior -Wall Mount 638678
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Product Name: Wall Sconce Category: Wall Light Glass: Shiny Opal Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gun Metal
Product Name: Wall Sconce
Category: Wall Light
Glass: Shiny Opal
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638678
Product Name 1426-GM-SO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details