Capital Lighting, Inc. 1324-BL-CL Exterior -Wall Mount 638672

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1324-BL-CL Exterior -Wall Mount - 638672 - Capital Lighting, Inc.
Columbus, OH, USA
1324-BL-CL Exterior -Wall Mount
638672
1324-BL-CL Exterior -Wall Mount 638672
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Large Wall
Category: Wall Light
Glass: Clear
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638672
Product Name 1324-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details