Capital Lighting, Inc. 1609-SI-CL Exterior -Wall Mount 638667

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 18.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 18.00

Suppliers

Company
Product
Description
Supplier Links
1609-SI-CL Exterior -Wall Mount - 638667 - Capital Lighting, Inc.
Columbus, OH, USA
1609-SI-CL Exterior -Wall Mount
638667
1609-SI-CL Exterior -Wall Mount 638667
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 18.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Product Name: Large Wall
Category: Wall Light
Glass: Clear
Top to outlet: 18.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638667
Product Name 1609-SI-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details