Capital Lighting, Inc. 1613-CO-CL Exterior -Wall Mount 638661

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: Wall Sconce Category: Wall Outdoor Lighting Glass: Clear Top to outlet: 13.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: Wall Sconce Category: Wall Outdoor Lighting Glass: Clear Top to outlet: 13.25

Suppliers

Company
Product
Description
Supplier Links
1613-CO-CL Exterior -Wall Mount - 638661 - Capital Lighting, Inc.
Columbus, OH, USA
1613-CO-CL Exterior -Wall Mount
638661
1613-CO-CL Exterior -Wall Mount 638661
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: Wall Sconce Category: Wall Outdoor Lighting Glass: Clear Top to outlet: 13.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: Wall Sconce
Category: Wall Outdoor Lighting
Glass: Clear
Top to outlet: 13.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638661
Product Name 1613-CO-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details