Capital Lighting, Inc. 2233-BL-CL Exterior -Wall Mount 638660

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2233-BL-CL Exterior -Wall Mount - 638660 - Capital Lighting, Inc.
Columbus, OH, USA
2233-BL-CL Exterior -Wall Mount
638660
2233-BL-CL Exterior -Wall Mount 638660
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638660
Product Name 2233-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details