Capital Lighting, Inc. 8125-BN-SO Bathroom Fixtures-Two Lights 638658

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8125-BN-SO Bathroom Fixtures-Two Lights - 638658 - Capital Lighting, Inc.
Columbus, OH, USA
8125-BN-SO Bathroom Fixtures-Two Lights
638658
8125-BN-SO Bathroom Fixtures-Two Lights 638658
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638658
Product Name 8125-BN-SO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details