Capital Lighting, Inc. 8121-BN-PY Sconces-Single Glass 638656

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Pyramid
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Pyramid

Suppliers

Company
Product
Description
Supplier Links
8121-BN-PY Sconces-Single Glass - 638656 - Capital Lighting, Inc.
Columbus, OH, USA
8121-BN-PY Sconces-Single Glass
638656
8121-BN-PY Sconces-Single Glass 638656
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Pyramid

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Pyramid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638656
Product Name 8121-BN-PY Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details