Capital Lighting, Inc. 8122-CH-PY Bathroom Fixtures-Two Lights 638651

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Pyramid
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Pyramid

Suppliers

Company
Product
Description
Supplier Links
8122-CH-PY Bathroom Fixtures-Two Lights - 638651 - Capital Lighting, Inc.
Columbus, OH, USA
8122-CH-PY Bathroom Fixtures-Two Lights
638651
8122-CH-PY Bathroom Fixtures-Two Lights 638651
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Pyramid

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Sconce
Category: Sconce
Glass: Pyramid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638651
Product Name 8122-CH-PY Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details