Capital Lighting, Inc. 1509-BL-CL Exterior -Wall Mount 638647

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 15.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 15.38

Suppliers

Company
Product
Description
Supplier Links
1509-BL-CL Exterior -Wall Mount - 638647 - Capital Lighting, Inc.
Columbus, OH, USA
1509-BL-CL Exterior -Wall Mount
638647
1509-BL-CL Exterior -Wall Mount 638647
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Wall Category: Wall Light Glass: Clear Top to outlet: 15.38

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Large Wall
Category: Wall Light
Glass: Clear
Top to outlet: 15.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638647
Product Name 1509-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details